164A10219X详情
Amphenol 164A10219X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1 (E)
Unit Weight
0.232808 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Wire
Insert Arrangement
E09
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
包装
Tray
类型
Receptacle
定位的数量
9 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊杯
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
安装角
Vertical
产品类别
D-Sub Standard Connectors
164A10219X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。