164X11769X详情
Amphenol 164X11769X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1 (E)
Unit Weight
0.168962 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Wire
Insert Arrangement
E09
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
包装
Tray
类型
Receptacle
定位的数量
9 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
安装角
Vertical
产品类别
D-Sub Standard Connectors
164X11769X拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。