注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥45.668894
10
¥43.083867
100
¥40.645151
500
¥38.344487
1000
¥36.17404
164X11989X详情
Amphenol 164X11989X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Steel
Unit Weight
0.506181 oz
Factory Pack QuantityFactory Pack Quantity
40
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
定位的数量
78 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Solder
产品类别
High Density D-Sub Connectors
外壳电镀
Tin
产品类别
D-Sub High Density Connectors
164X11989X拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。