165X00829A详情
Amphenol 165X00829A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
165X00829A拓展信息
863093C15MLF
Amphenol ICC (FCI)
MDB10XCB100H12
Amphenol Pcd
MDB10XCB31H08
Amphenol Pcd
MDB10XCB09B04
Amphenol Pcd
17E165750
Amphenol ICC (Commercial Products)
MDB10WCB15E08
Amphenol Pcd
MDB10WCB25B08
Amphenol Pcd
MDB10WCB51H10
Amphenol Pcd
MDB10VYB25H08
Amphenol Pcd
MDB10XCB37H06
Amphenol Pcd








哦! 它是空的。