注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17.571706
10
¥16.577085
100
¥15.638754
500
¥14.753547
1000
¥13.918441
165X13129X详情
Amphenol 165X13129X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
螺杆材料
Steel
Screw Plating
Tin
Unit Weight
0.111113 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
For Use With
D-Sub plug 9 position
包装
Bulk
类型
Cap
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
知识产权评级
-
165X13129X拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol Pcd







哦! 它是空的。