165X14029X详情
Amphenol 165X14029X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Acrylonitrile Butadiene Styrene (ABS)
Number of Cable Entries
1 Entry
Shell Sizes
3 (B)
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
系列
165X
类型
应力消除后壳
定位的数量
25 Position
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
产品类别
D-Sub Backshells
知识产权评级
-
165X14029X拓展信息
Amphenol ICC (FCI)
Amphenol Pcd
Amphenol Pcd
Amphenol Pcd
Amphenol ICC (Commercial Products)
Amphenol Pcd
Amphenol Pcd
Amphenol Pcd
Amphenol Pcd
Amphenol Pcd








哦! 它是空的。