165X16699X详情
Amphenol 165X16699X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
153x30x21mm
RoHS
有
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol CONEC
Filtered
-
系列
LT20
类型
LED driver
子类别
D-Sub Connectors
输出电压
16-27,5Vdc
注意
Constant current
输出电流
0,7 A
产品类别
D-Sub Tools & Hardware
输入电压
220-240Vac
产品类别
D-Sub Tools & Hardware
知识产权评级
IP20
165X16699X拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol








哦! 它是空的。