17-102744详情
Amphenol 17-102744重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
带子材料
-
Package
Box
厂商
Transforming Technologies
Product Status
Obsolete
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
系列
HG1910
类型
Heel Strap
电阻
1 MOhms
颜色
Black, Blue
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
大小
-
产品类别
Modular Connectors / Ethernet Connectors
线长
-
线型
-
特征
-
带子的封闭性
钩扣式
电线端接
-
带子终端
Rubber
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
17-102744拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。