17-110754详情
Amphenol 17-110754重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
房屋材料
Plastic
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
10
Coupling Mechanism
Threaded
Number of Positions / Contacts per Port
8P8C
Mounting Styles
面板安装
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
包装
Bulk
类型
Modular
定位的数量
8 Position
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
Solder
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
Straight
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
17-110754拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。