17-130034详情
Amphenol 17-130034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
30
Connector End B
RJ45
Connector End A
RJ45
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
类型
Cat 5e
性别
Male / Male
子类别
电缆组件
电缆长度
1 m
产品类别
Ethernet Cables / Networking Cables
线规 - AWG
24 AWG
产品类别
Ethernet Cables / Networking Cables
知识产权评级
IP67
17-130034拓展信息
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。