17-130274详情
Amphenol 17-130274重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate (PC)
Voltage, Rating
100 V
Factory Pack QuantityFactory Pack Quantity
1
Connector End B
RJ45
Connector End A
RJ45
Manufacturer
Amphenol
Brand
Amphenol CONEC
类型
Cat 5e
性别
Male / Male
子类别
电缆组件
额定电流
1.2 A
电缆长度
3 m
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
知识产权评级
IP67
17-130274拓展信息
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。