17-150344详情
Amphenol 17-150344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
RJ45 Cat 6a ethernet patch cord industrial to industrial
Factory Pack QuantityFactory Pack Quantity
1
Connector End B
RJ45
Connector End A
RJ45
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
包装
Bulk
类型
Cat 6a
子类别
电缆组件
电缆长度
4 m
夹克颜色
Black
产品类别
Ethernet Cables / Networking Cables
线规 - AWG
26 AWG
产品类别
Ethernet Cables / Networking Cables
知识产权评级
IP67
17-150344拓展信息
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。