17-150884详情
Amphenol 17-150884重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
16-26
Contact Materials
Copper Alloy
Mounting
壁挂式
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
操作温度
-55 to 125 °C
类型
Cat 6a
性别
Receptacle
子类别
电缆组件
触点性别
SKT
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
应力消除
无
产品长度
33.73 mm
知识产权评级
IP20
17-150884拓展信息
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。