Amphenol 17-20090
- 收藏
- 对比
17-20090
143-17-20090
套管 - 音频连接器
--
大陆
立即发货

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, No. of Contacts:9Contacts, Gender:Plug, Contact Termination Type:Solder, D Sub Shell Size:DE, Product Range:17 Series, Connector Body Material:Metal Body, Contact Material:Copper RoHS Compliant: Yes
1最小包装量--
添加到询价列表
17-20090详情
Amphenol 17-20090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
17-20090拓展信息
10-101960-141
Amphenol
40422
Amphenol
C10-665215-001
Amphenol
ACPS-KNBULK
Amphenol
MS3456LS14S-7P
Amphenol
97-67-22-10(689)
Amphenol Industrial
10-407584-025
Amphenol
ACJC10AHLBULK
Amphenol
M85049/10-99N
Amphenol
M85049/114-12TW04-6D
Amphenol







哦! 它是空的。