17H152100EU详情
Amphenol 17H152100EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
10
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049109S10KW016
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Contact Finish Mating
GOLD (30) OVER NICKEL (50)
Manufacturer Series
17H
Risk Rank
5.62
Ihs Manufacturer
AMPHENOL CORP
Part Life Cycle Code
活跃
Contact Materials
PHOSPHOR BRONZE
Manufacturer Part Number
17H152100EU
Rohs Code
有
系列
AS85049
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
D 超微型连接器
类型
Pre-Shield Adapter
HTS代码
8536.69.40.30
子类别
Circular Connectors
触点表面处理 终端
GOLD (30) OVER NICKEL (50)
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
unknown
17H152100EU拓展信息








哦! 它是空的。