18F-04P-131详情
Amphenol 18F-04P-131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
18F-04P-131
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.55
Manufacturer Series
18
Mounting Styles
STRAIGHT
JESD-609代码
e0
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
EMI 屏蔽
NO
18F-04P-131拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。