21-33655-1详情
Amphenol 21-33655-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PBT (Polybutylene Terephthalate)
Contact Materials
磷青铜
Mounting
通孔
RoHS
Non-Compliant
终端
Crimp
性别
Header
螺距
2.5400 mm
军用标准
MIL-DTL-26482
触点性别
Female
房屋颜色
Blue
产品长度
38.1 mm
21-33655-1拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。