21-639724-201详情
Amphenol 21-639724-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
150C
Operational Class
IC
Operating Temperature Classification
Military
Package Type
TO-46
Temperature Sensor Function
温度传感器
Temperature Sensor Gain
10MV/°C
Interface Type
Serial (2-Wire)
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
5/9/12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4(V)
Operating Temperature (Min.)
-55C
包装
Box
输出类型
Analog
准确性
±0.4C(LSB)
供应电流
0.114(mA)
21-639724-201拓展信息








哦! 它是空的。