2200A812-02详情
Amphenol 2200A812-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
4 - 6
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
4 - 6
Diameter plug-in contact
3.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
4 - 6
Connectable conductor cross section solid-core
4 - 6
2200A812-02拓展信息








哦! 它是空的。