220F10219X详情
Amphenol 220F10219X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
18-32
Contact Materials
Copper Alloy
Mounting
Jam Nut
Factory Pack QuantityFactory Pack Quantity
24
Manufacturer
Amphenol
Brand
Amphenol CONEC
操作温度
-55 to 125 °C
性别
Receptacle
子类别
Headers & Wire Housings
触点性别
PIN
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
应力消除
有
产品长度
52.78 mm
220F10219X拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。