22D-24D12NNL详情
Amphenol 22D-24D12NNL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
亮锡
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
面板安装
Manufacturer Part Number
22D-24D12NNL
Manufacturer
Yuan Dean Scientific Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
YUAN DEAN SCIENTIFIC CO LTD
Risk Rank
5.6
性别
Receptacle
Reach合规守则
compliant
产品长度
31.5 mm
22D-24D12NNL拓展信息








哦! 它是空的。