242A13960X详情
Amphenol 242A13960X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
156
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
Factory Pack QuantityFactory Pack Quantity
4
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
子类别
D-Sub Connectors
深度
0.001
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
宽度
0.001
高度
0.001
242A13960X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。