243A12180X详情
Amphenol 243A12180X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Male
Connector B Gender
Female
Connector End A Pin Count
25 Position
Unit Weight
0.705479 oz
Factory Pack QuantityFactory Pack Quantity
20
Connector End B
Standard D-Sub
Connector End A
Standard D-Sub
Manufacturer
Amphenol
Brand
Amphenol CONEC
Connector End B Pin Count
25 Position
RoHS
Details
Filtered
Filtered
子类别
D-Sub Connectors
产品类别
D-Sub Adapters & Gender Changers
产品类别
D-Sub Adapters & Gender Changers
243A12180X拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。