2M667-217-MT-S904-5详情
Amphenol 2M667-217-MT-S904-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 II
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
For Use With
Shell Size 20
Rohs Code
有
Manufacturer Part Number
2M667-217-MT-S904-5
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.4
Manufacturer Series
2M667-217
类型
防尘盖
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
2M667-217-MT-S904-5拓展信息








哦! 它是空的。