2M804-003-01NF10-5PC详情
Amphenol 2M804-003-01NF10-5PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
2M804-003-01NF10-5PC
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
Manufacturer Series
2M804-003-01NF
连接器类型
圆形连接器
性别
Male
Reach合规守则
unknown
接头数量
5
触点样式
Pin
绝缘电阻
5 GΩ
2M804-003-01NF10-5PC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。