2M805-001-16M12-201BA详情
Amphenol 2M805-001-16M12-201BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
2M805-001-16M12-201BA
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
连接器类型
圆形连接器
性别
Male
接头数量
6
绝缘电阻
5 GΩ
达到SVHC
unknown
2M805-001-16M12-201BA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。