2M809-035M20W详情
Amphenol 2M809-035M20W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Brand
Amphenol Pcd
Manufacturer
Amphenol
Mating Style
自锁
Factory Pack QuantityFactory Pack Quantity
25
MIL Type
MIL-DTL-26482 II
Shell Style#
Straight
Shell Sizes
24
Manufacturer Part Number
2M809-035M20W
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.71
Manufacturer Series
2M
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
2M809-035M20W拓展信息








哦! 它是空的。