3005W1SAR99A10X详情
Amphenol 3005W1SAR99A10X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
22-95
Contact Materials
铍铜
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol CONEC
Filtered
Unfiltered
操作温度
-55 to 200 °C
性别
Plug
子类别
D-Sub Connectors
触点性别
PIN
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
应力消除
无
产品长度
36.07 mm
3005W1SAR99A10X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。