300710详情
Amphenol 300710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Shell Sizes
-
Mounting Styles
面板安装
Manufacturer Part Number
300710
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
Manufacturer Series
PL-700SM-N
连接器类型
Plug
性别
Pin (Male)
终端样式
焊杯
接头数量
5 Contact
产品
Connectors
知识产权评级
IP67
达到SVHC
unknown
300710拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。