301046详情
Amphenol 301046重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
301046
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
Manufacturer Series
PL-700SM-N
Mounting Styles
Cable
Shell Sizes
-
连接器类型
圆形连接器
Reach合规守则
unknown
终端样式
Crimp / Solder
接头数量
2 Contact
触点性别
Socket (Female)
配件类型
-
产品
Connectors
301046拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。