301393详情
Amphenol 301393重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Non-Compliant
Shell Sizes
-
Mounting Styles
Panel
Manufacturer Part Number
301393
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
Manufacturer Series
PL-700SM-N
连接器类型
Receptacle
额定功率
2 W
电阻器类型
High Reliability, MIL-PRF-39007
Reach合规守则
unknown
终端样式
焊杯
接头数量
1 Contact
触点性别
-
配件类型
Cap, Dust
电阻公差
1
产品
Connectors
301393拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。