3013W6SAN99A10X详情
Amphenol 3013W6SAN99A10X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Factory Pack QuantityFactory Pack Quantity
25
Contact Materials
Copper Alloy
Brand
Amphenol CONEC
Shell Sizes
4
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Mounting Styles
安装孔
Manufacturer
Amphenol
Filtered
Unfiltered
Insulation Materials
Polybutylene Terephthalate (PBT), Glass Filled
定位的数量
13 Position
性别
Female
子类别
D-Sub Connectors
绝缘材料
Insulated
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Tin
触点排列
13W6
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
3013W6SAN99A10X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。