301533详情
Amphenol 301533重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Panel
Shell Sizes
-
Manufacturer Part Number
301533
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
Manufacturer Series
PL-700SM-N
连接器类型
Receptacle
性别
-
终端样式
焊杯
接头数量
12 Contact
配件类型
Cap, Dust
产品
Connectors
达到SVHC
unknown
301533拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。