301778详情
Amphenol 301778重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
-
Mounting Styles
Cable
Manufacturer Part Number
301778
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
Manufacturer Series
PL-700SM-N
连接器类型
Plug
Reach合规守则
unknown
终端样式
焊杯
接头数量
24 Contact
触点性别
-
配件类型
-
产品
Connectors
301778拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。