302W2CSXX56N40X详情
Amphenol 302W2CSXX56N40X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Steel
Shell Sizes
1
Unit Weight
0.421171 oz
Factory Pack QuantityFactory Pack Quantity
30
Mounting Styles
Panel
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
系列
300
包装
Tray
行数
2 Row
性别
Female
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Tin
触点排列
2W2C
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
302W2CSXX56N40X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。