320441详情
Amphenol 320441重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
-
Mounting Styles
Panel
Manufacturer Part Number
320441
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.63
Manufacturer Series
PL-500SM-N
连接器类型
Receptacle
性别
Socket (Female)
终端样式
焊杯
接头数量
8 Contact
配件类型
-
产品
Connectors
达到SVHC
unknown
320441拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。