320623详情
Amphenol 320623重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
-
Mounting Styles
面板安装
Manufacturer Part Number
320623
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.16
Manufacturer Series
PL-500SM-N
连接器类型
Receptacle
Reach合规守则
unknown
终端样式
焊杯
接头数量
6 Contact
触点性别
Socket (Female)
配件类型
-
产品
Connectors
知识产权评级
IP67
320623拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。