327228详情
Amphenol 327228重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Itar Registered
Unavailable
ECCN
EAR99
Harmonized Code
RoHS
Non-Compliant
Manufacturer Part Number
327228
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.15
Manufacturer Series
PL-500FI
Mounting Styles
面板安装
系列
PL500-FI
连接器类型
圆形连接器
Reach合规守则
unknown
终端样式
焊杯
接头数量
4 Contact
触点性别
Socket (Female)
产品
Connectors
知识产权评级
IP67
327228拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。