331224详情
Amphenol 331224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
-
Mounting Styles
Panel
Manufacturer Part Number
331224
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
Manufacturer Series
PL-700SM-N
连接器类型
Receptacle
性别
Socket (Female)
终端样式
SMD
接头数量
2 Contact
配件类型
-
产品
Connectors
达到SVHC
unknown
331224拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。