Amphenol 34025 (UG-536B/U)
- 收藏
- 对比
34025 (UG-536B/U)
143-34025 (UG-536B/U)
固定电感器
--
大陆
立即发货

Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50Ohm; Coaxial Cable Types:Rg58, Rg141, Rg142A, Rg400; Contact Material:Brass; Frequency Max:11Ghz Rohs Compliant: Yes /Amphenol Rf 34025 (UG-536B/U)
1最小包装量--
添加到询价列表
34025 (UG-536B/U)详情
Amphenol 34025 (UG-536B/U)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
34025 (UG-536B/U)拓展信息
4087-0014
Amphenol
931AS-4R7M
Amphenol
M39012/81-3007
Amphenol
M39012/83B3001
Amphenol
103-103H
AMPHENOL FCI ASIA PTE LTD
511-30H
AMPHENOL FCI ASIA PTE LTD
511-24H
AMPHENOL FCI ASIA PTE LTD
511-10H
AMPHENOL FCI ASIA PTE LTD
511-28H
AMPHENOL FCI ASIA PTE LTD
511-28J
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。