348-40E08-4P5详情
Amphenol 348-40E08-4P5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
引脚数
8
Package Type
DIP
Special Features
High-Output Gaalas Light-Emitting Diode Coupled with Integrated High Gain, High-Speed Digital Interfacing, High-Speed Photo Detector, Ideal for Factory Automation, Measurement Instrumentation
Output Device
照片 IC
系列
TLP 2962
通道数量
1
隔离电压
5000 Vrms
0个相似型号
348-40E08-4P5拓展信息








哦! 它是空的。