3H19W1PAM99A10X详情
Amphenol 3H19W1PAM99A10X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
2
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
安装孔
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol CONEC
Filtered
Unfiltered
Insulation Materials
Polybutylene Terephthalate (PBT), Glass Filled
定位的数量
19 Position
性别
Male
子类别
D-Sub Connectors
绝缘材料
Insulated
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Tin
触点排列
19W1
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
3H19W1PAM99A10X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。