42-01033详情
Amphenol 42-01033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
前端安装
房屋材料
铜锌合金
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Shell Style#
Plug
Voltage, Rating
30 V
Unit Weight
0.298770 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel, Front
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Coding
A编码
系列
*
包装
Bulk
类型
Straight
性别
Male
子类别
Circular Connectors
额定电流
3 A
终端样式
Wire
接头数量
4 Contact
触点性别
Pin (Male)
螺纹尺寸
M8
产品类别
圆形公制连接器
产品
Connectors
本体样式
Straight
产品类别
圆形公制连接器
知识产权评级
IP67
42-01033拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies








哦! 它是空的。