43-01012详情
Amphenol 43-01012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Style#
Plug
Voltage, Rating
250 V
Unit Weight
0.776027 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel, Front
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Coding
A编码
包装
Bulk
类型
Straight
子类别
Circular Connectors
额定电流
4 A
终端样式
Wire
接头数量
4 Contact
触点性别
Pin (Male)
螺纹尺寸
M12
产品类别
圆形公制连接器
产品
Connectors
产品类别
圆形公制连接器
知识产权评级
IP67
43-01012拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies








哦! 它是空的。