43-01851TR详情
Amphenol 43-01851TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
75
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Voltage, Rating
60 V
Coding
A编码
子类别
电缆组件
额定电流
4 A
终端样式
Solder
接头数量
5 Contact
螺纹尺寸
M12
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
知识产权评级
IP67
43-01851TR拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies








哦! 它是空的。