43-02104TR详情
Amphenol 43-02104TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
Factory Pack QuantityFactory Pack Quantity
75
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
43-02104TR拓展信息








哦! 它是空的。