43-14856详情
Amphenol 43-14856重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol CONEC
Connector End A Pin Count
4 Position
Connector End A
M12
Coding
A编码
性别
Male
子类别
电缆组件
额定电流
4 A
电缆长度
2 m
夹克颜色
Black
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
知识产权评级
IP67
43-14856拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies








哦! 它是空的。