45136RG8-3AP50详情
Amphenol 45136RG8-3AP50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS1421MP00K
Approvals
UL;CSA;IEC
Wire Size
1/0 AWG
Manufacturer
Thomas & Betts
额定电流
100 Amps
频率
60 Hertz
电压
440
极数
3
连接类型
Plug
45136RG8-3AP50拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。