4A49802H08 REV 6详情
Amphenol 4A49802H08 REV 6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 1 = solid
Material outer sheath
Other
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
47.3
NVP value
77
Low smoke (according to EN 61034-2)
无
Screen over stranding
Foil + braiding
Nominal cross section conductor
2
Core identification
Colour
Halogen free according to IEC 60754-2
无
Category
5E
Screen over stranding element
None
Outer diameter approx.
6.1
Permitted cable outer temperature during assembling/handling
0 - 0
Colour outer sheath
Blue
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-5 - 70
Stranding element
Pairs
4A49802H08 REV 6拓展信息








哦! 它是空的。