52590060-300详情
AMPHENOL 52590060-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector accessories
mounting adapter
Connector series
HPT
Thread
M3
Thread pitch
0.5
Gross weight
2.215g
Certificates
RoHS compliant
0个相似型号
52590060-300拓展信息
52590060-300详情
AMPHENOL 52590060-300重要参数规格及、参数值,及相似型号如下:
Type of connector accessories
mounting adapter
Connector series
HPT
Thread
M3
Thread pitch
0.5
Gross weight
2.215g
Certificates
RoHS compliant
52590060-300拓展信息